Keystone Electronics Corp. F-F Nylon Stand, 8-32, 3/4 L 1904E

Description
Part Number: 1904E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 1904E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 3/4 L - 1904E - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 3/4 L
1904E
F-F Nylon Stand, 8-32, 3/4 L 1904E
Part Number: 1904E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904E

  • Length: 1.000 [25.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1904E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904E-ND
Board Spacers, Standoffs 36-1904E-ND
"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W4958 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone
62W4958
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone 62W4958
SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1904E
Standoffs & Spacers 1904E
Standoffs & Spacers HEX THREADED STDOFF .250" L 8-32 NYLON

Standoffs & Spacers HEX THREADED STDOFF .250" L 8-32 NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904E 36-1904E-ND 62W4958 1904E
Product Name F-F Nylon Stand, 8-32, 3/4 L Board Spacers, Standoffs Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers