Keystone Electronics Corp.
Nylon Retaining Spacer, #6
2367
Description
Part Number: 2367
Length: .875 [22.2]
Material: Nylon
OD: .312 [7.9]
Style: Retaining Spacer
Thread: #6
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 2367
Length: .875 [22.2]
Material: Nylon
OD: .312 [7.9]
Style: Retaining Spacer
Thread: #6
Request a Quote
Email Supplier
Datasheet
Suppliers
Nylon Retaining Spacer, #6
2367
Part Number: 2367
Length: .875 [22.2]
Material: Nylon
OD: .312 [7.9]
Style: Retaining Spacer
Thread: #6
Part Number: 2367
- Length: .875 [22.2]
- Material: Nylon
- OD: .312 [7.9]
- Style: Retaining Spacer
- Thread: #6
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
2367 |
|
Product Name
|
Nylon Retaining Spacer, #6 |
|
Type & Shape
|
Spacer; Round
|
|
Mounting
|
Retaining; Threaded
|
|
Material
|
Plastic; Nylon or Polyamide
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
4 suppliers