Keystone Electronics Corp. 1/4 Round Spacer 1935

Description
Part Number: 1935 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1935 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 1935, from Keystone Electronics Corp. is designed for applications requiring precise spacing. It features a hole size compatible with #6 screws and has a length of 0.625 inches (15.9 mm) with an outer diameter of 0.250 inches (6.4 mm). The spacer is constructed from brass and is finished with a nickel plating, providing durability and resistance to corrosion. This product is suitable for various engineering applications where reliable spacing is essential.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 1935, from Keystone Electronics Corp. is designed for applications requiring precise spacing. It features a hole size compatible with #6 screws and has a length of 0.625 inches (15.9 mm) with an outer diameter of 0.250 inches (6.4 mm). The spacer is constructed from brass and is finished with a nickel plating, providing durability and resistance to corrosion. This product is suitable for various engineering applications where reliable spacing is essential.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1935
1/4 Round Spacer 1935
Part Number: 1935 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1935

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1935-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1935-ND
Board Spacers, Standoffs 36-1935-ND
"Round Spacer Unthreaded #6 Brass 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #6 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1935
Standoffs & Spacers 1935
Standoffs & Spacers 1/4"X5/8"SPACER RND

Standoffs & Spacers 1/4"X5/8"SPACER RND

Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5600 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5600
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5600
SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.625"; Wire Diameter:6.35mmRoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:15.875mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.625"; Wire Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1935 36-1935-ND 1935 62W5600
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1 L - 1902G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
5/32 Round Swage Standoff - 1596-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers