Keystone Electronics Corp. Lock-in with Adhesive Base Nylon PCB Support 9082

Description
Part Number: 9082 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9082 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock-in with Adhesive Base Nylon PCB Support - 9082 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-in with Adhesive Base Nylon PCB Support
9082
Lock-in with Adhesive Base Nylon PCB Support 9082
Part Number: 9082 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-in with Adhesive Base

Part Number: 9082

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9082-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9082-ND
Board Supports 36-9082-ND
"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Adhesive Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4855 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
06W4855
Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone 06W4855
SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:

SPACER SUPPORT, 7.1MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:7.1mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9082 36-9082-ND 06W4855
Product Name Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 7.1Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers