Keystone Electronics Corp. 1/4 Hex Female Standoff 2204

Description
Part Number: 2204 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2204 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2204 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2204
1/4 Hex Female Standoff 2204
Part Number: 2204 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2204

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2204-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2204-ND
Board Spacers, Standoffs 36-2204-ND
"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W4987 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W4987
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W4987
SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2204
Standoffs & Spacers 2204
Standoffs & Spacers HEX .250X.750 ALUM

Standoffs & Spacers HEX .250X.750 ALUM

Buy Now Datasheet
Standoff, Threaded; #4-40; 0.75 in.; 0.25 in.; Hex; Aluminum; - 70181891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 0.75 in.; 0.25 in.; Hex; Aluminum;
70181891
Standoff, Threaded; #4-40; 0.75 in.; 0.25 in.; Hex; Aluminum; 70181891
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2204 36-2204-ND 62W4987 2204 70181891
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone Standoffs & Spacers Standoff, Threaded; #4-40; 0.75 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers