Keystone Electronics Corp. 3/16 Hex Female Standoff 1893

Description
Part Number: 1893 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1893 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a hex outer diameter of 0.187 in. (4.7 mm) and a length of 0.500 in. (12.7 mm). The finish is clear iridite, and it is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of aluminum, with a hex outer diameter of 0.187 in. (4.7 mm) and a length of 0.500 in. (12.7 mm). The finish is clear iridite, and it is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1893
3/16 Hex Female Standoff 1893
Part Number: 1893 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1893

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1893-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1893-ND
Board Spacers, Standoffs 36-1893-ND
"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.7Mm X 12.7Mm; Standoff Material Keystone - 62W4939 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.7Mm X 12.7Mm; Standoff Material Keystone
62W4939
Spacer/standoff, Hex, Al, 4.7Mm X 12.7Mm; Standoff Material Keystone 62W4939
SPACER/STANDOFF, HEX, AL, 4.7MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.7MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1893
Standoffs & Spacers 1893
Standoffs & Spacers HEX .187X.500 ALUM

Standoffs & Spacers HEX .187X.500 ALUM

Buy Now Datasheet
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.5 in. Length, Aluminum - 70181861 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.5 in. Length, Aluminum
70181861
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.5 in. Length, Aluminum 70181861
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1893 36-1893-ND 62W4939 1893 70181861
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 4.7Mm X 12.7Mm; Standoff Material Keystone Standoffs & Spacers Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.5 in. Length, Aluminum
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 1949 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers