Keystone Electronics Corp. 1/4 Round Spacer 1457E

Description
Part Number: 1457E Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1457E Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Round, Brass, Nickel, 1" (part number 62W5564) is designed for applications requiring a durable and corrosion-resistant spacer. It features a round shape with an outer diameter of 6.35 mm and an inner diameter of 3.658 mm, providing a precise fit for various assembly needs. The overall length of the spacer is 25.4 mm, with a body diameter of 6.4 mm and a bore size of 0.14 inches. The spacer is plated with nickel, enhancing its resistance to wear and environmental factors. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is ideal for applications that require reliable spacing and support in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The Spacer, Round, Brass, Nickel, 1" (part number 62W5564) is designed for applications requiring a durable and corrosion-resistant spacer. It features a round shape with an outer diameter of 6.35 mm and an inner diameter of 3.658 mm, providing a precise fit for various assembly needs. The overall length of the spacer is 25.4 mm, with a body diameter of 6.4 mm and a bore size of 0.14 inches. The spacer is plated with nickel, enhancing its resistance to wear and environmental factors. It is compliant with RoHS standards, making it suitable for environmentally conscious projects. This product is ideal for applications that require reliable spacing and support in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1457E
1/4 Round Spacer 1457E
Part Number: 1457E Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1457E

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1457E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1457E-ND
Board Spacers, Standoffs 36-1457E-ND
"Round Spacer Unthreaded #6 Brass 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #6 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone - 62W5564 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone
62W5564
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone 62W5564
SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel; Spacing Height:1" RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel; Spacing Height:1" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1457E
Standoffs & Spacers 1457E
Standoffs & Spacers 1/4"x1" RND SPACER

Standoffs & Spacers 1/4"x1" RND SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1457E 36-1457E-ND 62W5564 1457E
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers