Keystone Electronics Corp. Mini Lock-in with Adhesive Base Nylon PCB Support 9073

Description
Part Number: 9073 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet
Description
Part Number: 9073 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Lock-in with Adhesive Base Nylon PCB Support - 9073 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Mini Lock-in with Adhesive Base Nylon PCB Support
9073
Mini Lock-in with Adhesive Base Nylon PCB Support 9073
Part Number: 9073 Length: .500 [12.7] Material: Nylon 6/6-V-0 Style: Mini Lock-in with Adhesive Base

Part Number: 9073

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Style: Mini Lock-in with Adhesive Base
Buy Now Datasheet
Board Supports - 36-9073-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9073-ND
Board Supports 36-9073-ND
"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Adhesive Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone - 06W4843 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
06W4843
Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone 06W4843
SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:

SPACER SUPPORT, 4.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12.7mm; External Width:4.4mm; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9073 36-9073-ND 06W4843
Product Name Mini Lock-in with Adhesive Base Nylon PCB Support Board Supports Spacer Support, 4.4Mm, Nylon 6.6; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers