Keystone Electronics Corp. 1/4 Round Spacer 1934

Description
Part Number: 1934 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1934 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1934
1/4 Round Spacer 1934
Part Number: 1934 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1934

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1934-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1934-ND
Board Spacers, Standoffs 36-1934-ND
"Round Spacer Unthreaded #6 Brass 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #6 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5599 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5599
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5599
SPACER, ROUND BRASS 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.125" RoHS Compliant: Yes

SPACER, ROUND BRASS 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; Brass; 0.125 In. Long X 0.250 in. O.D.; 0.14 In I.D. for #6 - 70182289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; Brass; 0.125 In. Long X 0.250 in. O.D.; 0.14 In I.D. for #6
70182289
Spacer; Brass; 0.125 In. Long X 0.250 in. O.D.; 0.14 In I.D. for #6 70182289
Keystones Round Brass Spacer.

Keystones Round Brass Spacer.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1934 36-1934-ND 62W5599 70182289
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone Spacer; Brass; 0.125 In. Long X 0.250 in. O.D.; 0.14 In I.D. for #6
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round
Material Metal; Brass Brass
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1936 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers