Keystone Electronics Corp. 1/4 Hex M-F Standoff 2122

Description
Part Number: 2122 Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2122 Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A stainless steel male/female threaded standoff with a length of 0.750 inch (19.1 mm) and a 6-32 thread. The external diameter is 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm). The part is hex-shaped and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

A stainless steel male/female threaded standoff with a length of 0.750 inch (19.1 mm) and a 6-32 thread. The external diameter is 0.250 inch (6.4 mm). The internal thread depth is 0.375 inch (9.5 mm), and the external thread length is 0.250 inch (6.4 mm). The part is hex-shaped and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2122 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2122
1/4 Hex M-F Standoff 2122
Part Number: 2122 Length: .750 [19.1] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2122

  • Length: .750 [19.1]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2122-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2122-ND
Board Spacers, Standoffs 36-2122-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff, Hex Ss, 6.4Mm X 19.05Mm; Standoff Material Keystone - 50F4728 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Ss, 6.4Mm X 19.05Mm; Standoff Material Keystone
50F4728
Spacer/standoff, Hex Ss, 6.4Mm X 19.05Mm; Standoff Material Keystone 50F4728
SPACER/STANDOFF, HEX SS, 6.4MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF, HEX SS, 6.4MM X 19.05MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:19.1mm; Overall Length:25.5mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2122
Standoffs & Spacers 2122
Standoffs & Spacers SS .750 M/F THRD

Standoffs & Spacers SS .750 M/F THRD

Buy Now Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.75";TL-Ext 0.25"
70183095
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.75";TL-Ext 0.25" 70183095
#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2122 36-2122-ND 50F4728 2122 70183095
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex Ss, 6.4Mm X 19.05Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.75";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Female Standoff; Round Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Brass; Brass StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1857 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers