Keystone Electronics Corp. 5/16 Hex Female Standoff 1821B

Description
Part Number: 1821B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1821B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1821B
5/16 Hex Female Standoff 1821B
Part Number: 1821B Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1821B

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1821B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1821B-ND
Board Spacers, Standoffs 36-1821B-ND
"Hex Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #10-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1821B
Standoffs & Spacers 1821B
Standoffs & Spacers .500 Hex Fem Thrd 10-32x.312 Alum

Standoffs & Spacers .500 Hex Fem Thrd 10-32x.312 Alum

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1821B 36-1821B-ND 1821B
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers