Keystone Electronics Corp. 1/4 Round Swage Standoff 1625-2

Description
Part Number: 1625-2 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1625-2 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1625-2 is a round swage threaded standoff with a 4-40 thread, a height above panel of 0.750 in (19.1 mm), and an outer diameter of 0.187 in (4.7 mm). It is designed for installation in panels 0.062 in (1.57 mm) and thicker, made of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. The mounting hole size for installation is 0.184 in (4.7 mm), and the part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 1625-2 is a round swage threaded standoff with a 4-40 thread, a height above panel of 0.750 in (19.1 mm), and an outer diameter of 0.187 in (4.7 mm). It is designed for installation in panels 0.062 in (1.57 mm) and thicker, made of brass per ASTM-B16 with ductile nickel plating per QQ-N-290. The mounting hole size for installation is 0.184 in (4.7 mm), and the part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1625-2
1/4 Round Swage Standoff 1625-2
Part Number: 1625-2 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1625-2

  • Finish/Plating: Nickel Plate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1625-2-ND
Board Spacers, Standoffs 36-1625-2-ND
"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1625-2
Standoffs & Spacers 1625-2
Standoffs & Spacers 4-40 X .250 STDOFF

Standoffs & Spacers 4-40 X .250 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1625-2 36-1625-2-ND 1625-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers