Keystone Electronics Corp. #2 Stud Lockwasher Solder Lug 907

Description
Part Number: 907 Finish/Plating: Matte Tin Hole Size: #2 Material: Brass
Request a Quote
Description
Part Number: 907 Finish/Plating: Matte Tin Hole Size: #2 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Lockwasher solder lug for #2 stud size, made of 0.013 inch (0.33 mm) brass with tin plating, featuring a 0.080 inch (2.03 mm) diameter hole and a 0.140 inch (3.6 mm) solder radius. The overall dimensions include a 0.312 inch (7.9 mm) width and a 0.281 inch (7.2 mm) height.

Datasheet Summary
Powered by GS/AI

Lockwasher solder lug for #2 stud size, made of 0.013 inch (0.33 mm) brass with tin plating, featuring a 0.080 inch (2.03 mm) diameter hole and a 0.140 inch (3.6 mm) solder radius. The overall dimensions include a 0.312 inch (7.9 mm) width and a 0.281 inch (7.2 mm) height.

Suppliers

Company
Product
Description
Supplier Links
#2 Stud Lockwasher Solder Lug - 907 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#2 Stud Lockwasher Solder Lug
907
#2 Stud Lockwasher Solder Lug 907
Part Number: 907 Finish/Plating: Matte Tin Hole Size: #2 Material: Brass

Part Number: 907

  • Finish/Plating: Matte Tin
  • Hole Size: #2
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-907-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-907-ND
Terminals - Solder Lug Connectors 36-907-ND
CONN TERM LUG LOCKWASHER FLAT

CONN TERM LUG LOCKWASHER FLAT

Buy Now Datasheet
Lug; Lockwasher Terminal; 0.089/0.095 in.; 0.078 in.; 0.013 in. - 70182652 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Lockwasher Terminal; 0.089/0.095 in.; 0.078 in.; 0.013 in.
70182652
Lug; Lockwasher Terminal; 0.089/0.095 in.; 0.078 in.; 0.013 in. 70182652
Lockwasher Terminal Lug, 0.18 " Width, 0.078 " Hole Dia. Lockwasher terminal lug 0.013 " brass, tin plate material.

Lockwasher Terminal Lug, 0.18 " Width, 0.078 " Hole Dia.

  • Lockwasher terminal lug
    0.013 " brass, tin plate material.
Supplier's Site
Terminal, Mechanical Lug, #2, Solder; Stud Size Imperial Keystone - 62W5744 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #2, Solder; Stud Size Imperial Keystone
62W5744
Terminal, Mechanical Lug, #2, Solder; Stud Size Imperial Keystone 62W5744
TERMINAL, MECHANICAL LUG, #2, SOLDER; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #2, SOLDER; Stud Size - Imperial:#2; Stud Size - Metric:M2; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.078mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 907 36-907-ND 70182652 62W5744
Product Name #2 Stud Lockwasher Solder Lug Terminals - Solder Lug Connectors Lug; Lockwasher Terminal; 0.089/0.095 in.; 0.078 in.; 0.013 in. Terminal, Mechanical Lug, #2, Solder; Stud Size Imperial Keystone
Terminal Type Wire Lug Standard Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers