Keystone Electronics Corp. Male .187" Quick Fit Terminal Sturdi-Mount 1285-ST

Description
Part Number: 1285-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1285-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1285-ST is a brass, tin-plated male Quick-Fit terminal with a 0.046 inch (1.2 mm) mounting hole diameter and a 0.020 inch (0.50 mm) material thickness, featuring a 0.187 inch (4.8 mm) tab. It is recognized by Underwriters Laboratories under file E201546 for compliance with NEMA2-1982 and UL310 standards.

Datasheet Summary
Powered by GS/AI

The 1285-ST is a brass, tin-plated male Quick-Fit terminal with a 0.046 inch (1.2 mm) mounting hole diameter and a 0.020 inch (0.50 mm) material thickness, featuring a 0.187 inch (4.8 mm) tab. It is recognized by Underwriters Laboratories under file E201546 for compliance with NEMA2-1982 and UL310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .187
New Hyde Park, NY, USA
Male .187" Quick Fit Terminal Sturdi-Mount
1285-ST
Male .187" Quick Fit Terminal Sturdi-Mount 1285-ST
Part Number: 1285-ST Current Rating: 20 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Mounting Hole: 0.046 Orientation: Vertical Tab Size: .187 [4.8] x .020 [.51] Terminal Style: PCB Male Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1285-ST

  • Current Rating: 20 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Mounting Hole: 0.046
  • Orientation: Vertical
  • Tab Size: .187 [4.8] x .020 [.51]
  • Terminal Style: PCB Male
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1285-ST-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1285-ST-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1285-ST-ND
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone - 62W4868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
62W4868
Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone 62W4868
TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:1.2mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1285-ST 36-1285-ST-ND 62W4868
Product Name Male .187" Quick Fit Terminal Sturdi-Mount Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.187, Quick Connect; Tab Size Metric Keystone
Terminal Type Push On Terminal Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Terminal, Wide Roll Eyelet, 0.045In, Thd; Tab Size Metric Keystone - 62W5000 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Snap In Quick Fit .187
Specs
Material Steel
View Details
2 suppliers
Terminals - Turret Connectors - 36-1526-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details