Keystone Electronics Corp. #4 Stud Solder Lug 7328

Description
Part Number: 7328 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Description
Part Number: 7328 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7328 is a solder terminal lug for a #4 stud, made of .018 (.46) inch brass with tin plating, featuring a hole diameter of .093 [2.36] mm and a height of .312 [7.9] mm, conforming to the series of solder terminal lugs with a .196 [5.0] mm ring depth and a .234 [6.0] mm radius. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

7328 is a solder terminal lug for a #4 stud, made of .018 (.46) inch brass with tin plating, featuring a hole diameter of .093 [2.36] mm and a height of .312 [7.9] mm, conforming to the series of solder terminal lugs with a .196 [5.0] mm ring depth and a .234 [6.0] mm radius. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
#4 Stud Solder Lug - 7328 - Keystone Electronics Corp.
New Hyde Park, NY, USA
#4 Stud Solder Lug
7328
#4 Stud Solder Lug 7328
Part Number: 7328 Finish/Plating: Matte Tin Hole Size: #4, M3 Material: Brass

Part Number: 7328

  • Finish/Plating: Matte Tin
  • Hole Size: #4, M3
  • Material: Brass
Buy Now Datasheet
Terminals - Solder Lug Connectors - 36-7328-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Solder Lug Connectors
36-7328-ND
Terminals - Solder Lug Connectors 36-7328-ND
CONN TERM LUG RING #4 FLAT

CONN TERM LUG RING #4 FLAT

Buy Now Datasheet
Lug; Solder Terminal; 9/32 in.; 0.12 in.; 17/32 in.; 0.016 in. - 70182878 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Solder Terminal; 9/32 in.; 0.12 in.; 17/32 in.; 0.016 in.
70182878
Lug; Solder Terminal; 9/32 in.; 0.12 in.; 17/32 in.; 0.016 in. 70182878
Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width The thickness of the lug is 0.016 " The materials of the lug is 0.015 " brass, tin plate.

Solder Terminal Lugs, 9⁄32 " Outer Diameter, 17⁄32 " Length, 0.160 " Width

  • The thickness of the lug is 0.016 "
    The materials of the lug is 0.015 " brass, tin plate.
Supplier's Site
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone - 11C2031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone
11C2031
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone 11C2031
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.076mm RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Body Material:Brass; Connector Type:Lug, Mechanical; Contact Material:Brass; Mounting Hole Dia:0.076mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
7328
Terminals 7328
Terminals SOLDER MATTE TIN PLATE #4

Terminals SOLDER MATTE TIN PLATE #4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 7328 36-7328-ND 70182878 11C2031 7328
Product Name #4 Stud Solder Lug Terminals - Solder Lug Connectors Lug; Solder Terminal; 9/32 in.; 0.12 in.; 17/32 in.; 0.016 in. Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Keystone Terminals
Terminal Type Wire Lug Standard Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Forked Turret Terminal - 1507-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details