Keystone Electronics Corp. Slim-Line Lock-In Nylon PCB Support 9060

Description
Part Number: 9060 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote Datasheet
Description
Part Number: 9060 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slim-Line Lock-In Nylon PCB Support - 9060 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line Lock-In Nylon PCB Support
9060
Slim-Line Lock-In Nylon PCB Support 9060
Part Number: 9060 Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slim-Line Lock-In

Part Number: 9060

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Slim-Line Lock-In
Buy Now Datasheet
Board Supports - 36-9060-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9060-ND
Board Supports 36-9060-ND
"Board Support Resting Mount / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Resting Mount / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9060 36-9060-ND
Product Name Slim-Line Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers