Keystone Electronics Corp. 1/4 Hex M-F Standoff 1959

Description
Part Number: 1959 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1959 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1959
1/4 Hex M-F Standoff 1959
Part Number: 1959 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1959

  • Finish/Plating: Nickel Plate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 1959 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1959
STANDOFF 1959
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1959-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1959-ND
Board Spacers, Standoffs 36-1959-ND
"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5617 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5617
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5617
SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"
70181878
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375" 70181878
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1959 1959 36-1959-ND 62W5617 70181878
Product Name 1/4 Hex M-F Standoff STANDOFF Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2363 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers