Keystone Electronics Corp. Nylon Retaining Spacer, #10 2393

Description
Part Number: 2393 Hole Size: #10 Length: .375 [9.5] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote
Description
Part Number: 2393 Hole Size: #10 Length: .375 [9.5] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the outside of screw shanks for pre-assembly applications, reducing final assembly cost. Part 2393 is a .375-inch (9.5 mm) long spacer with a 0.500-inch (12.7 mm) outer diameter and a clear hole sized for a #10 screw, compatible with the brass, ASTM-B16, zinc-plated, and yellow chromated series. The spacer is female/female and maintains consistent dimensions across the 239x series.

Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the outside of screw shanks for pre-assembly applications, reducing final assembly cost. Part 2393 is a .375-inch (9.5 mm) long spacer with a 0.500-inch (12.7 mm) outer diameter and a clear hole sized for a #10 screw, compatible with the brass, ASTM-B16, zinc-plated, and yellow chromated series. The spacer is female/female and maintains consistent dimensions across the 239x series.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #10
2393
Nylon Retaining Spacer, #10 2393
Part Number: 2393 Hole Size: #10 Length: .375 [9.5] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer

Part Number: 2393

  • Hole Size: #10
  • Length: .375 [9.5]
  • Material: Nylon
  • OD: .500 [12.7]
  • Shape: Round
  • Style: Retaining Spacer
Buy Now Datasheet
Board Spacers, Standoffs - 36-2393-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2393-ND
Board Spacers, Standoffs 36-2393-ND
"Round Spacer Unthreaded #10 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375
Hong Kong, China
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10
443-2393
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10 443-2393
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10

Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2393
Standoffs & Spacers 2393
Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10

Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2393 36-2393-ND 443-2393 2393
Product Name Nylon Retaining Spacer, #10 Board Spacers, Standoffs Standoffs & Spacers SELF RETAING CLR HLE SPACER .375" #10 Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Spacer; Standoff Standoff
Mounting Retaining Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers