Keystone Electronics Corp. 1/4 Round Spacer 1924

Description
Part Number: 1924 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1924 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1924 is a round clear hole spacer made of brass with an outside diameter of 0.250 inches (6.4 mm) and a length of 1.500 inches (38.1 mm), designed for #4 screw clearance. It features nickel plating per QQ-N-290 and is compliant with ASTM-B16 brass specifications.

Datasheet Summary
Powered by GS/AI

Part number 1924 is a round clear hole spacer made of brass with an outside diameter of 0.250 inches (6.4 mm) and a length of 1.500 inches (38.1 mm), designed for #4 screw clearance. It features nickel plating per QQ-N-290 and is compliant with ASTM-B16 brass specifications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1924
1/4 Round Spacer 1924
Part Number: 1924 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1924

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone - 62W5597 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone
62W5597
Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone 62W5597
SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 38.1MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:38.1mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1924 62W5597
Product Name 1/4 Round Spacer Spacer, Round, Brass, 6.4Mm X 38.1Mm; Spacer Type Keystone
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers