Keystone Electronics Corp. 1/4 Round Female Standoff 1547B

Description
Part Number: 1547B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1547B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1547B
1/4 Round Female Standoff 1547B
Part Number: 1547B Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1547B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1547B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1547B-ND
Board Spacers, Standoffs 36-1547B-ND
"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Round Brass 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5574 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Brass 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5574
Spacer/standoff, Round Brass 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5574
SPACER/STANDOFF, ROUND BRASS 6.4Mm x 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND BRASS 6.4Mm x 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1547B
Standoffs & Spacers 1547B
Standoffs & Spacers RND .250X.375 ZBRASS

Standoffs & Spacers RND .250X.375 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1547B 36-1547B-ND 62W5574 1547B
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round Brass 6.4Mm X 9.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1731-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers