Part number 9053 is a lock-in, threaded male nylon PCB spacer with a length of 0.875 inches (22.2 mm), designed for 0.062 inch (1.57 mm) thick PCBs. One end secures to the chassis with an 8-32 threaded hole, while the other end snap-locks onto the board for easy installation and removal. The spacer is made of Nylon 6/6, UL 94V-0 rated, and has a mounting hole diameter of 0.125 inch (3.2 mm).
Part Number: 9053
"Board Support Snap Lock / Threaded Stud Nylon 0.875"" (22.23mm) 7/8"""
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 9053 | 36-9053-ND |
| Product Name | Lock-In / Threaded Male Nylon PCB Support | Board Supports |
| Type & Shape | PCB Support (No Hole / Solid Post) | PCB Support (No Hole / Solid Post) |