Keystone Electronics Corp. 1/4 Round Female Standoff 1847

Description
Part Number: 1847 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1847 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1847 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1847
1/4 Round Female Standoff 1847
Part Number: 1847 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1847

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1847-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1847-ND
Board Spacers, Standoffs 36-1847-ND
"Round Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1847
Standoffs & Spacers 1847
Standoffs & Spacers RND .250X.625 ALUM

Standoffs & Spacers RND .250X.625 ALUM

Buy Now Datasheet
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone - 62W4924 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone
62W4924
Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone 62W4924
SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.625INX15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; 6-32; 5/8 in.; Aluminum; 0.25in.; Irridite; Round; MIL-C-5541 - 70182591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 5/8 in.; Aluminum; 0.25in.; Irridite; Round; MIL-C-5541
70182591
Standoff; 6-32; 5/8 in.; Aluminum; 0.25in.; Irridite; Round; MIL-C-5541 70182591
Round Shaped Aluminum Standoff Aluminum material Round shape, 6-32 thread size.

Round Shaped Aluminum Standoff

  • Aluminum material
    Round shape, 6-32 thread size.
Supplier's Site
STANDOFF RND 6-32THR .625
Hong Kong, China
STANDOFF RND 6-32THR .625"L ALUM
443-1847
STANDOFF RND 6-32THR .625"L ALUM 443-1847
STANDOFF RND 6-32THR .625"L ALUM

STANDOFF RND 6-32THR .625"L ALUM

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1847 36-1847-ND 1847 62W4924 70182591 443-1847
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Round Al 0.625Inx15.9Mm; Standoff Material Keystone Standoff; 6-32; 5/8 in.; Aluminum; 0.25in.; Irridite; Round; MIL-C-5541 STANDOFF RND 6-32THR .625"L ALUM
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff; Female Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .312 L, F-F Brass Standoff - 1802C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers