Keystone Electronics Corp. 1/4 Round Swage Standoff 1560C

Description
Part Number: 1560C Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 3/32 (.093) Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1560C Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 3/32 (.093) Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1560C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1560C
1/4 Round Swage Standoff 1560C
Part Number: 1560C Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass Mounting Hole: .191 [4.9] OD: .250 [6.4] Panel Thickness: 3/32 (.093) Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32

Part Number: 1560C

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • Mounting Hole: .191 [4.9]
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1560C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1560C-ND
Board Spacers, Standoffs 36-1560C-ND
"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1560C
Standoffs & Spacers 1560C
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1560C 36-1560C-ND 1560C
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex M-F Standoff - 1965 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details