Keystone Electronics Corp. 1/4 Hex M-F Standoff 1946

Description
Part Number: 1946 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1946 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1946
1/4 Hex M-F Standoff 1946
Part Number: 1946 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1946

  • Finish/Plating: Nickel Plate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1946-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1946-ND
Board Spacers, Standoffs 36-1946-ND
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1946
Standoffs & Spacers 1946
Standoffs & Spacers "M-F BRS HEX 4 X.750"""

Standoffs & Spacers "M-F BRS HEX 4 X.750"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187"
70181867
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187" 70181867
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5605 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5605
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5605
SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:23.08mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:23.08mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1946 36-1946-ND 1946 70181867 62W5605
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.75";TL-Ext 0.187" Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers