Keystone Electronics Corp. 1/4 Hex M-F Standoff 2091

Description
Part Number: 2091 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2091 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 2091 is a male/female threaded standoff made of stainless steel with a length of 0.875 inches (22.2 mm) and a 4-40 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.187 inches (4.7 mm). The standoff is hex-shaped and designed for use in electrical and mechanical assemblies.

Datasheet Summary
Powered by GS/AI

Part number 2091 is a male/female threaded standoff made of stainless steel with a length of 0.875 inches (22.2 mm) and a 4-40 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.187 inches (4.7 mm). The standoff is hex-shaped and designed for use in electrical and mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2091 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2091
1/4 Hex M-F Standoff 2091
Part Number: 2091 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2091

  • Length: .875 [22.2]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2091-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2091-ND
Board Spacers, Standoffs 36-2091-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.875";TL-Ext 0.187"
70182035
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.875";TL-Ext 0.187" 70182035
Standoff;M/F;Stainle ss Steel;4-40;0.25"Hex; Length 0.875";TL-Ext 0.187"

Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.875";TL-Ext 0.187"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2091
Standoffs & Spacers 2091
Standoffs & Spacers SS .875 M/F THRD

Standoffs & Spacers SS .875 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2091 36-2091-ND 70182035 2091
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.875";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1792-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1821C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2345 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers