Keystone Electronics Corp. Lock-In / Threaded Male Nylon PCB Support 9049

Description
Part Number: 9049 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Description
Part Number: 9049 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9049 is a nylon 6/6, UL 94V-0 rated threaded male PCB spacer with a length of 0.375 inch (9.5 mm), designed for use with 0.062 inch (1.57 mm) thick PCBs. One end features a self-tapping screw hole for mounting to a chassis, while the other end provides a snap-lock feature to secure the board. The spacer allows for easy board release during repairs or upgrades. It is compatible with 8-32 threaded inserts and has a mounting hole diameter of 0.156 inch (4.0 mm).

Datasheet Summary
Powered by GS/AI

The 9049 is a nylon 6/6, UL 94V-0 rated threaded male PCB spacer with a length of 0.375 inch (9.5 mm), designed for use with 0.062 inch (1.57 mm) thick PCBs. One end features a self-tapping screw hole for mounting to a chassis, while the other end provides a snap-lock feature to secure the board. The spacer allows for easy board release during repairs or upgrades. It is compatible with 8-32 threaded inserts and has a mounting hole diameter of 0.156 inch (4.0 mm).

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Threaded Male Nylon PCB Support - 9049 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Threaded Male Nylon PCB Support
9049
Lock-In / Threaded Male Nylon PCB Support 9049
Part Number: 9049 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9049

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9049-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9049-ND
Board Supports 36-9049-ND
"Board Support Snap Lock / Threaded Stud Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Threaded Stud Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9049 36-9049-ND
Product Name Lock-In / Threaded Male Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers