Keystone Electronics Corp. F-F Nylon Stand, 4-40, 3/8 L 1902B

Description
Part Number: 1902B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1902B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 3/8 L
1902B
F-F Nylon Stand, 4-40, 3/8 L 1902B
Part Number: 1902B Length: .375 [9.5] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1902B

  • Length: .375 [9.5]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1902B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902B-ND
Board Spacers, Standoffs 36-1902B-ND
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Nylon 6/6; - 70181995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Nylon 6/6;
70181995
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Nylon 6/6; 70181995
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W4943 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone
62W4943
Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone 62W4943
SPACER/STANDOFF, NYLON, 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1902B
Standoffs & Spacers 1902B
Standoffs & Spacers HEX 4-40X.375 NYLON

Standoffs & Spacers HEX 4-40X.375 NYLON

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902B 36-1902B-ND 70181995 62W4943 1902B
Product Name F-F Nylon Stand, 4-40, 3/8 L Board Spacers, Standoffs Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Nylon 6/6; Spacer/standoff, Nylon, 6.4Mm X 9.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Aluminum Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details