Keystone Electronics Corp.
1/4 Round Phenolic Spacer
1490
Description
Part Number: 1490
Hole Size: #8, M4
Length: .250 [6.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1490
Hole Size: #8, M4
Length: .250 [6.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Email Supplier
Datasheet
Suppliers
1/4 Round Phenolic Spacer
1490
Part Number: 1490
Hole Size: #8, M4
Length: .250 [6.4]
Material: Phenolic
OD: .250 [6.4]
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
No longer a stocking item, subject to stock availability and minimum order requirements
Part Number: 1490
- Hole Size: #8, M4
- Length: .250 [6.4]
- Material: Phenolic
- OD: .250 [6.4]
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
- No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1490 |
|
Product Name
|
1/4 Round Phenolic Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining
Material
Plastic; Nylon or Polyamide
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Material
Brass
ANSI (English) Size
4-40 / 4
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers