Keystone Electronics Corp. 1/4 Hex Swage Standoff 1621-2

Description
Part Number: 1621-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1621-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A brass swage threaded standoff with a 6-32 thread, an outside diameter of 0.187 in (4.7 mm), and a height above the panel of 0.250 in (6.4 mm), designed for installation in panels 0.062 in (1.57 mm) and thicker. The mounting hole requires a 0.213 in (5.4 mm) diameter clearance. The material conforms to ASTM-B16 and is ductile nickel plated per QQ-N-290.

Datasheet Summary
Powered by GS/AI

A brass swage threaded standoff with a 6-32 thread, an outside diameter of 0.187 in (4.7 mm), and a height above the panel of 0.250 in (6.4 mm), designed for installation in panels 0.062 in (1.57 mm) and thicker. The mounting hole requires a 0.213 in (5.4 mm) diameter clearance. The material conforms to ASTM-B16 and is ductile nickel plated per QQ-N-290.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1621-2
1/4 Hex Swage Standoff 1621-2
Part Number: 1621-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1621-2

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1621-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1621-2-ND
Board Spacers, Standoffs 36-1621-2-ND
"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
SWAGE STANDOFF - 1621-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1621-2
SWAGE STANDOFF 1621-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1621-2
Standoffs & Spacers 1621-2
Standoffs & Spacers SWAGE STD OFF 6/32

Standoffs & Spacers SWAGE STD OFF 6/32

Buy Now Datasheet
Standoff, Hex Female, 6-32, 9.1Mm, Brass; Standoff Material Keystone - 90B5625 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, 6-32, 9.1Mm, Brass; Standoff Material Keystone
90B5625
Standoff, Hex Female, 6-32, 9.1Mm, Brass; Standoff Material Keystone 90B5625
STANDOFF, HEX FEMALE, 6-32, 9.1MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.1mm; Overall Length:9.1mm; External Width:6.4mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX FEMALE, 6-32, 9.1MM, BRASS; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.1mm; Overall Length:9.1mm; External Width:6.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1621-2 36-1621-2-ND 1621-2 1621-2 90B5625
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs SWAGE STANDOFF Standoffs & Spacers Standoff, Hex Female, 6-32, 9.1Mm, Brass; Standoff Material Keystone
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff Standoff; Female Standoff; Hex
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers