Keystone Electronics Corp. 3/8 Hex Female Threaded Standoff 1452E

Description
Part Number: 1452E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1452E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Hex Female Threaded Standoff
1452E
3/8 Hex Female Threaded Standoff 1452E
Part Number: 1452E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1452E

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-1452E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1452E-ND
Board Spacers, Standoffs 36-1452E-ND
"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #8-32 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1452E
Standoffs & Spacers 1452E
Standoffs & Spacers HEX .375X1.00 ZBRASS

Standoffs & Spacers HEX .375X1.00 ZBRASS

Buy Now Datasheet
Fort Worth, TX, USA
Standoff; #8-32; 1.000 in.; 0.375 in.; Hex; Brass; ASTM-B16, ASTM B633
70182016
Standoff; #8-32; 1.000 in.; 0.375 in.; Hex; Brass; ASTM-B16, ASTM B633 70182016
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1452E 36-1452E-ND 1452E 70182016
Product Name 3/8 Hex Female Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; #8-32; 1.000 in.; 0.375 in.; Hex; Brass; ASTM-B16, ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers