Keystone Electronics Corp. Lock-In / Self-Tapping Female Nylon PCB Support 9045

Description
Part Number: 9045 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Description
Part Number: 9045 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9045 is a self-tapping female nylon PCB spacer designed for .062 [1.57] thick PCBs, with a length of .750 [19.1] and a 9045 threaded end compatible with a #6 [M3.5] self-tapping screw. Both ends permanently attach to the chassis and board, allowing for secure, releasable mounting. The spacer is made of Nylon 6/6, UL rated 94V-0, and features a snap-in design that requires no tools for installation. The inner diameter supports a .153 [3.9] hole size, and the outer diameter is .281 [7.1].

Datasheet Summary
Powered by GS/AI

Part number 9045 is a self-tapping female nylon PCB spacer designed for .062 [1.57] thick PCBs, with a length of .750 [19.1] and a 9045 threaded end compatible with a #6 [M3.5] self-tapping screw. Both ends permanently attach to the chassis and board, allowing for secure, releasable mounting. The spacer is made of Nylon 6/6, UL rated 94V-0, and features a snap-in design that requires no tools for installation. The inner diameter supports a .153 [3.9] hole size, and the outer diameter is .281 [7.1].

Suppliers

Company
Product
Description
Supplier Links
Lock-In / Self-Tapping Female Nylon PCB Support - 9045 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In / Self-Tapping Female Nylon PCB Support
9045
Lock-In / Self-Tapping Female Nylon PCB Support 9045
Part Number: 9045 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Lock-In / Threaded

Part Number: 9045

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Lock-In / Threaded
Buy Now Datasheet
Board Supports - 36-9045-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9045-ND
Board Supports 36-9045-ND
"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9045 36-9045-ND
Product Name Lock-In / Self-Tapping Female Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers