Keystone Electronics Corp. 1/4 Hex Female Standoff 2210

Description
Part Number: 2210 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2210 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2210 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2210
1/4 Hex Female Standoff 2210
Part Number: 2210 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 2210

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 2210 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2210
THREADED STANDOFF 2210
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2210-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2210-ND
Board Spacers, Standoffs 36-2210-ND
"Hex Standoff Threaded #6-32 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #6-32 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Threaded; #6-32; 0.5 in.; 0.25 in.; Hex; Aluminum; - 70181896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 0.5 in.; 0.25 in.; Hex; Aluminum;
70181896
Standoff, Threaded; #6-32; 0.5 in.; 0.25 in.; Hex; Aluminum; 70181896
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W4991 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone
62W4991
Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone 62W4991
SPACER/STANDOFF, HEX, AL, 6.4MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 12.7MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2210
Standoffs & Spacers 2210
Standoffs & Spacers HEX .250X.500 ALUM

Standoffs & Spacers HEX .250X.500 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2210 2210 36-2210-ND 70181896 62W4991 2210
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, Threaded; #6-32; 0.5 in.; 0.25 in.; Hex; Aluminum; Spacer/standoff, Hex, Al, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers