Keystone Electronics Corp. 1/4 Hex Female Standoff 1923

Description
Part Number: 1923 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1923 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, hex head, and length of 0.250 in (6.4 mm). Available in stainless steel, brass, or aluminum, with a hex outer diameter of 0.250 in (6.3 mm). All variants meet RoHS compliance and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, hex head, and length of 0.250 in (6.4 mm). Available in stainless steel, brass, or aluminum, with a hex outer diameter of 0.250 in (6.3 mm). All variants meet RoHS compliance and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1923
1/4 Hex Female Standoff 1923
Part Number: 1923 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1923

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1923-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1923-ND
Board Spacers, Standoffs 36-1923-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1923 36-1923-ND
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers