Keystone Electronics Corp. 1/4 Hex M-F Standoff 1646

Description
Part Number: 1646 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1646 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1646
1/4 Hex M-F Standoff 1646
Part Number: 1646 Finish/Plating: Nickel Plate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 1646

  • Finish/Plating: Nickel Plate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1646-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1646-ND
Board Spacers, Standoffs 36-1646-ND
"Hex Standoff Threaded #6-32 Brass 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #6-32 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone - 62W5580 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone
62W5580
Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone 62W5580
SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2"RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, NICKEL, 1.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2"RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 2";TL-Ext 0.25"
70181545
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 2";TL-Ext 0.25" 70181545
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1646 36-1646-ND 62W5580 70181545
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer, Hex, 6-32, Brass, Nickel, 1.25; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 2";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1830 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers