Keystone Electronics Corp. 1/4 Round Spacer 1484

Description
Part Number: 1484 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1484 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1484
1/4 Round Spacer 1484
Part Number: 1484 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1484

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
SPACER - 1484 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
1484
SPACER 1484
SPACER

SPACER

Buy Now
Board Spacers, Standoffs - 36-1484-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1484-ND
Board Spacers, Standoffs 36-1484-ND
"Round Spacer Unthreaded #8 Brass 1.000"" (25.40mm) 1"""

"Round Spacer Unthreaded #8 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone - 62W5573 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone
62W5573
Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone 62W5573
SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 1"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:25.4mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1484 1484 36-1484-ND 62W5573
Product Name 1/4 Round Spacer SPACER Board Spacers, Standoffs Spacer, Round, Brass, Nickel, 1; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 1 L - 1904G - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers