Keystone Electronics Corp. Thru-Hole Nylon PCB Support 9033

Description
Part Number: 9033 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 9033 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9033 is a nylon 6/6 stacking spacer with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), an inside diameter of 0.169 inches (4.3 mm), and a mounting hole size designed for a #8 screw. It is rated UL 94V-0 and intended for use with 0.062 inch (1.57 mm) thick PCBs. The spacer allows stacking for multi-level board applications and features a self-aligning design.

Datasheet Summary
Powered by GS/AI

Part number 9033 is a nylon 6/6 stacking spacer with a length of 0.250 inches (6.4 mm), an outside diameter of 0.312 inches (7.9 mm), an inside diameter of 0.169 inches (4.3 mm), and a mounting hole size designed for a #8 screw. It is rated UL 94V-0 and intended for use with 0.062 inch (1.57 mm) thick PCBs. The spacer allows stacking for multi-level board applications and features a self-aligning design.

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Nylon PCB Support - 9033 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Nylon PCB Support
9033
Thru-Hole Nylon PCB Support 9033
Part Number: 9033 Hole Size: #6, M3.5 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 9033

  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9033-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9033-ND
Board Supports 36-9033-ND
"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9033
Standoffs & Spacers 9033
Standoffs & Spacers THRU HOLE SPACER .250" NYL 94V-0

Standoffs & Spacers THRU HOLE SPACER .250" NYL 94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9033 36-9033-ND 9033
Product Name Thru-Hole Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers