Keystone Electronics Corp. 1/4 Round Swage Standoff 1650-2

Description
Part Number: 1650-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1650-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1650-2
1/4 Round Swage Standoff 1650-2
Part Number: 1650-2 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1650-2

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1650-2-ND
Board Spacers, Standoffs 36-1650-2-ND
"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
SWAGE STANDOFF - 1650-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1650-2
SWAGE STANDOFF 1650-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Standoff; Standoff Material Keystone - 13C2839 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
13C2839
Standoff; Standoff Material Keystone 13C2839
STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Body Diameter:0.25"; Bore Size:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Swage Threaded; 0.109 in. (Shank); Brass; 4-40; 0.25 in.; Round - 70183269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Swage Threaded; 0.109 in. (Shank); Brass; 4-40; 0.25 in.; Round
70183269
Standoff, Swage Threaded; 0.109 in. (Shank); Brass; 4-40; 0.25 in.; Round 70183269
Round Shaped Brass Standoff 4-40 thread size Brass material.

Round Shaped Brass Standoff

  • 4-40 thread size
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1650-2
Standoffs & Spacers 1650-2
Standoffs & Spacers SPACER ROUND

Standoffs & Spacers SPACER ROUND

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1650-2 36-1650-2-ND 1650-2 13C2839 70183269 1650-2
Product Name 1/4 Round Swage Standoff Board Spacers, Standoffs SWAGE STANDOFF Standoff; Standoff Material Keystone Standoff, Swage Threaded; 0.109 in. (Shank); Brass; 4-40; 0.25 in.; Round Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff Standoff; Female Standoff; Round Female Standoff; Round Standoff
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers