Keystone Electronics Corp. 3/16 Hex Female Standoff 1804

Description
Part Number: 1804 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1804 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 threads, made of brass, with a hex outer diameter of 0.187 inches (4.7 mm) and a length of 0.625 inches (15.9 mm). The part is plated with zinc and has a clear iridite finish. It is RoHS compliant and manufactured to ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 threads, made of brass, with a hex outer diameter of 0.187 inches (4.7 mm) and a length of 0.625 inches (15.9 mm). The part is plated with zinc and has a clear iridite finish. It is RoHS compliant and manufactured to ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1804
3/16 Hex Female Standoff 1804
Part Number: 1804 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1804

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1804-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1804-ND
Board Spacers, Standoffs 36-1804-ND
"Hex Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1804 36-1804-ND
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers