Keystone Electronics Corp. 1/4 Round Spacer 1909

Description
Part Number: 1909 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1909 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1909
1/4 Round Spacer 1909
Part Number: 1909 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1909

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1909-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1909-ND
Board Spacers, Standoffs 36-1909-ND
"Round Spacer Unthreaded #4 Brass 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #4 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
SPACER - 1909 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
1909
SPACER 1909
SPACER

SPACER

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1909
Standoffs & Spacers 1909
Standoffs & Spacers .125 Rd Clr Hle spcr .250 OD #4 Brass

Standoffs & Spacers .125 Rd Clr Hle spcr .250 OD #4 Brass

Buy Now Datasheet
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W5595 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone
62W5595
Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone 62W5595
SPACER, ROUND BRASS 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.125" RoHS Compliant: Yes

SPACER, ROUND BRASS 6.4Mm x 3.2MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1909 36-1909-ND 1909 1909 62W5595
Product Name 1/4 Round Spacer Board Spacers, Standoffs SPACER Standoffs & Spacers Spacer, Round Brass 6.4Mm X 3.2Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 2212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Female Standoff - 2030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers