Keystone Electronics Corp. F-F Nylon Stand, 6-32, 1/4 L 1903A

Description
Part Number: 1903A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote
Description
Part Number: 1903A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded nylon standoff with a hex body, 6-32 thread, and a length of 0.250 in. (6.4 mm). The outer diameter is 0.250 in. (6.4 mm). The part is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Female-threaded nylon standoff with a hex body, 6-32 thread, and a length of 0.250 in. (6.4 mm). The outer diameter is 0.250 in. (6.4 mm). The part is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 1/4 L
1903A
F-F Nylon Stand, 6-32, 1/4 L 1903A
Part Number: 1903A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32

Part Number: 1903A

  • Length: .250 [6.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1903A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903A-ND
Board Spacers, Standoffs 36-1903A-ND
"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
STANDOFF - 1903A - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1903A
STANDOFF 1903A
STANDOFF

STANDOFF

Buy Now
Standoff; 0.250 in.; #6-32; Nylon 6/6; Hex - 70182001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.250 in.; #6-32; Nylon 6/6; Hex
70182001
Standoff; 0.250 in.; #6-32; Nylon 6/6; Hex 70182001
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W4948 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone
62W4948
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone 62W4948
SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1903A
Standoffs & Spacers 1903A
Standoffs & Spacers HEX THREADED STDOFF .250"L 6-32 NYL

Standoffs & Spacers HEX THREADED STDOFF .250"L 6-32 NYL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903A 36-1903A-ND 1903A 70182001 62W4948 1903A
Product Name F-F Nylon Stand, 6-32, 1/4 L Board Spacers, Standoffs STANDOFF Standoff; 0.250 in.; #6-32; Nylon 6/6; Hex Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1937 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1923E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers