Keystone Electronics Corp. Thru-Hole Nylon PCB Support 9030

Description
Part Number: 9030 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 9030 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thru-Hole Nylon PCB Support - 9030 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Thru-Hole Nylon PCB Support
9030
Thru-Hole Nylon PCB Support 9030
Part Number: 9030 Hole Size: #4, M3 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 9030

  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-9030-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9030-ND
Board Supports 36-9030-ND
"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9030
Standoffs & Spacers 9030
Standoffs & Spacers Thru Hole Spacer .500" #4 screw

Standoffs & Spacers Thru Hole Spacer .500" #4 screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9030 36-9030-ND 9030
Product Name Thru-Hole Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers