Keystone Electronics Corp. 1/4 Round Female Standoff 1899

Description
Part Number: 1899 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1899 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1899
1/4 Round Female Standoff 1899
Part Number: 1899 Finish/Plating: Zinc & Clear Chromate Length: 2.000 [50.8] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1899

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 2.000 [50.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1899-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1899-ND
Board Spacers, Standoffs 36-1899-ND
"Round Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #8-32 Brass 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1899
Standoffs & Spacers 1899
Standoffs & Spacers RND .250X2.00 ZBRASS

Standoffs & Spacers RND .250X2.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1899 36-1899-ND 1899
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1921F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details