Keystone Electronics Corp. 3/8 Round Female Standoff 1549E

Description
Part Number: 1549E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1549E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
1549E
3/8 Round Female Standoff 1549E
Part Number: 1549E Finish/Plating: Zinc & Clear Chromate Length: 1.000 [25.4] Material: Brass OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1549E

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .375 [9.5]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1549E
Standoffs & Spacers 1549E
Standoffs & Spacers RND .375X1.00 ZBRASS

Standoffs & Spacers RND .375X1.00 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1549E 1549E
Product Name 3/8 Round Female Standoff Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff
Mounting Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
4.5mm Hex M-F Standoff - 24286 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers