Keystone Electronics Corp. 1/4 Hex Female Standoff 1922F

Description
Part Number: 1922F Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1922F Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 2.000 inch (50.8 mm) length, and 0.250 inch (6.3 mm) hex outer diameter, available in stainless steel and aluminum materials, with the hole tapped a minimum of 0.375 inch (9.5 mm) at both ends.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 2.000 inch (50.8 mm) length, and 0.250 inch (6.3 mm) hex outer diameter, available in stainless steel and aluminum materials, with the hole tapped a minimum of 0.375 inch (9.5 mm) at both ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1922F
1/4 Hex Female Standoff 1922F
Part Number: 1922F Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1922F

  • Length: 2.000 [50.8]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1922F-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1922F-ND
Board Spacers, Standoffs 36-1922F-ND
"Hex Standoff Threaded #6-32 Stainless Steel 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #6-32 Stainless Steel 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD - 70182120 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD
70182120
Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD 70182120
Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD

Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1922F
Standoffs & Spacers 1922F
Standoffs & Spacers 6-32 2.00 HEX STDOFF

Standoffs & Spacers 6-32 2.00 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1922F 36-1922F-ND 70182120 1922F
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, hex stainless steel f/f, 2 inlength, 6-32 thread, .25 OD Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers