Keystone Electronics Corp. Lock-In Nylon PCB Support 9025

Description
Part Number: 9025 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Description
Part Number: 9025 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9025 is a lock-in nylon PCB spacer for .062 inch (1.57 mm) thick boards, with a length of .875 inch (22.2 mm) and a .125 inch (3.2 mm) mounting hole diameter. Both ends permanently attach to the chassis and board, featuring a tension-fit design that allows for easy board release during repairs or upgrades. The spacer is made of nylon 6/6 with a UL 94V-0 flammability rating. It has a teardrop-style mounting end to ease assembly and a low-profile design that minimizes protrusion above and below the board.

Datasheet Summary
Powered by GS/AI

Part number 9025 is a lock-in nylon PCB spacer for .062 inch (1.57 mm) thick boards, with a length of .875 inch (22.2 mm) and a .125 inch (3.2 mm) mounting hole diameter. Both ends permanently attach to the chassis and board, featuring a tension-fit design that allows for easy board release during repairs or upgrades. The spacer is made of nylon 6/6 with a UL 94V-0 flammability rating. It has a teardrop-style mounting end to ease assembly and a low-profile design that minimizes protrusion above and below the board.

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9025 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9025
Lock-In Nylon PCB Support 9025
Part Number: 9025 Length: .875 [22.2] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9025

  • Length: .875 [22.2]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9025-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9025-ND
Board Supports 36-9025-ND
"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9025 36-9025-ND
Product Name Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers