Keystone Electronics Corp. Nylon Retaining Spacer, #6 2361

Description
Part Number: 2361 Length: .125 (3.2) Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote Datasheet
Description
Part Number: 2361 Length: .125 (3.2) Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #6
2361
Nylon Retaining Spacer, #6 2361
Part Number: 2361 Length: .125 (3.2) Material: Nylon OD: .312 [7.9] Style: Retaining Spacer Thread: #6

Part Number: 2361

  • Length: .125 (3.2)
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Retaining Spacer
  • Thread: #6
Buy Now Datasheet
Board Spacers, Standoffs - 36-2361-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2361-ND
Board Spacers, Standoffs 36-2361-ND
"Round Spacer Unthreaded #6 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #6 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2361 36-2361-ND
Product Name Nylon Retaining Spacer, #6 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 1832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .375 L, F-F Brass Standoff - 1802D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers