Keystone Electronics Corp. 1/4 Hex Female Standoff 2209

Description
Part Number: 2209 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2209 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2209 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2209
1/4 Hex Female Standoff 2209
Part Number: 2209 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 2209

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2209-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2209-ND
Board Spacers, Standoffs 36-2209-ND
"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W4990 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
62W4990
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone 62W4990
SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Threaded; #6-32; 0.375 in.; 0.25 in.; Hex; Aluminum; - 70181895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 0.375 in.; 0.25 in.; Hex; Aluminum;
70181895
Standoff, Threaded; #6-32; 0.375 in.; 0.25 in.; Hex; Aluminum; 70181895
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2209 36-2209-ND 62W4990 70181895
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone Standoff, Threaded; #6-32; 0.375 in.; 0.25 in.; Hex; Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers