Keystone Electronics Corp. .156 Rnd, .375 L, F-F Alum Standoff 1801D

Description
Part Number: 1801D Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1801D Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded aluminum standoff with a round outer diameter of 0.156 inches (3.9 mm) and a length of 0.375 inches (9.5 mm), rated for 4-40 threads. Made from aluminum per ASTM B211 and RoHS compliant. Hex head design for tool access.

Datasheet Summary
Powered by GS/AI

Female-threaded aluminum standoff with a round outer diameter of 0.156 inches (3.9 mm) and a length of 0.375 inches (9.5 mm), rated for 4-40 threads. Made from aluminum per ASTM B211 and RoHS compliant. Hex head design for tool access.

Suppliers

Company
Product
Description
Supplier Links
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Rnd, .375 L, F-F Alum Standoff
1801D
.156 Rnd, .375 L, F-F Alum Standoff 1801D
Part Number: 1801D Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1801D

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1801D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1801D-ND
Board Spacers, Standoffs 36-1801D-ND
"Round Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
THREADED STANDOFF - 70226562 - Allied Electronics, Inc.
Fort Worth, TX, USA
THREADED STANDOFF
70226562
THREADED STANDOFF 70226562
THREADED STANDOFF

THREADED STANDOFF

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1801D
Standoffs & Spacers 1801D
Standoffs & Spacers RND .156X.375 ALUM

Standoffs & Spacers RND .156X.375 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1801D 36-1801D-ND 70226562 1801D
Product Name .156 Rnd, .375 L, F-F Alum Standoff Board Spacers, Standoffs THREADED STANDOFF Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Swage Standoff - 2263-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers