Keystone Electronics Corp. 1/4 Hex Swage Standoff 1761-3

Description
Part Number: 1761-3 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1761-3 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1761-3
1/4 Hex Swage Standoff 1761-3
Part Number: 1761-3 Finish/Plating: Nickel Plate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1761-3

  • Finish/Plating: Nickel Plate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1761-3
Standoffs & Spacers 1761-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9648 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9648
Spacer Rohs Compliant Keystone 80H9648
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1761-3 1761-3 80H9648
Product Name 1/4 Hex Swage Standoff Standoffs & Spacers Spacer Rohs Compliant Keystone
Type & Shape Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2361 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Rivet Binding Post Terminal 8-32 Thread - 1536 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 8-32 / 8
View Details
5/16 Hex Female Standoff - 1822A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers