Keystone Electronics Corp. Lock-In Nylon PCB Support 9024

Description
Part Number: 9024 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Description
Part Number: 9024 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 9024 is a nylon 6/6 lock-in PCB spacer with a length of 0.750 inches (19.1 mm) and a mounting hole diameter of 0.125 inches (3.2 mm). It features a self-tapping screw mount on one end that attaches to the chassis and a snap-lock end that secures a 0.062-inch (1.57 mm) thick PCB, allowing for easy board removal during repair or upgrades. The spacer is UL 94V-0 rated and designed for low protrusion above and below the board.

Datasheet Summary
Powered by GS/AI

Part number 9024 is a nylon 6/6 lock-in PCB spacer with a length of 0.750 inches (19.1 mm) and a mounting hole diameter of 0.125 inches (3.2 mm). It features a self-tapping screw mount on one end that attaches to the chassis and a snap-lock end that secures a 0.062-inch (1.57 mm) thick PCB, allowing for easy board removal during repair or upgrades. The spacer is UL 94V-0 rated and designed for low protrusion above and below the board.

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9024 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9024
Lock-In Nylon PCB Support 9024
Part Number: 9024 Length: .750 [19.1] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9024

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9024-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9024-ND
Board Supports 36-9024-ND
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9024
Standoffs & Spacers 9024
Standoffs & Spacers .750 PCB SUPPORT FOR .125 INCH HOLE

Standoffs & Spacers .750 PCB SUPPORT FOR .125 INCH HOLE

Buy Now Datasheet
SUPPORT;PC LOCK-IN Support; .75 DIM. - 70182250 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUPPORT;PC LOCK-IN Support; .75 DIM.
70182250
SUPPORT;PC LOCK-IN Support; .75 DIM. 70182250
SUPPORT;PC LOCK-IN Support; .75 DIM.

SUPPORT;PC LOCK-IN Support; .75 DIM.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9024 36-9024-ND 9024 70182250
Product Name Lock-In Nylon PCB Support Board Supports Standoffs & Spacers SUPPORT;PC LOCK-IN Support; .75 DIM.
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers